TE Connectivity 4-1755074-6
- 收藏
- 对比
4-1755074-6
2460-4-1755074-6
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 – 110 VAC Input, 10A@240VAC A, On-Delay, 6 – 60 minutes Delay Time, Mounting Bracket
1最小包装量--
4-1755074-6详情
TE Connectivity 4-1755074-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1755074-6
TE Internal Description
7012AIY2=RLY,STD,ON,2P,120V,60M,Y2
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
120 – 110
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Mode of Operationu2009
On-Delay
Delay Timeu2009
6 – 60 minutes
4-1755074-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。