TE Connectivity 5-1393224-4
- 收藏
- 对比
5-1393224-4
2460-5-1393224-4
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 253 mW Coil Power Rating DC, 320 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
1最小包装量--
5-1393224-4详情
TE Connectivity 5-1393224-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
320
Coil Power Rating DCu2009(mW)
253
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
RY212009
TE Internal Description
RY212009
TE Internal #
5-1393224-4
5-1393224-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。