TE Connectivity 5-1393806-5
- 收藏
- 对比
5-1393806-5
2460-5-1393806-5
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 620 mW Coil Power (DC), Socket / Screw Mount, PCB-THT, Axicom Cradle Relay N
1最小包装量--
5-1393806-5详情
TE Connectivity 5-1393806-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
Screw Mount, Socket
Signal Relay Coil Power Rating (DC)u2009(mW)
620
Contact Voltage Ratingu2009(VDC)
150
Contact Voltage Ratingu2009(VAC)
125
Alias #
V23154C 712B104
TE Internal Description
V23154C 712B104
TE Internal #
5-1393806-5
5-1393806-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。