TE Connectivity 5-1393819-0
- 收藏
- 对比
5-1393819-0
2460-5-1393819-0
继电器
--
大陆
立即发货

Signal Relays, 36 VDC Contact Voltage, 36 VAC Contact Voltage, 647 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom Cradle Relay N
1最小包装量--
5-1393819-0详情
TE Connectivity 5-1393819-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
印刷电路板
TE Internal #
5-1393819-0
TE Internal Description
V23162H 721B610
Alias #
V23162H 721B610
Contact Voltage Ratingu2009(VAC)
36
Contact Voltage Ratingu2009(VDC)
36
Signal Relay Coil Power Rating (DC)u2009(mW)
647
5-1393819-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。