TE Connectivity 5-1415537-9
- 收藏
- 对比
5-1415537-9
2460-5-1415537-9
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 800 mW Coil Power Rating DC, 45 Ω Coil Resistance, 6 VDC Coil Voltage, 3 Form A (NO) 3 Form B (NC), SCHRACK SR6 A/B/C/V
1最小包装量--
5-1415537-9详情
TE Connectivity 5-1415537-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1415537-9
TE Internal Description
SR6A6K06
Alias #
SR6A6K06
Power Relay Typeu2009
Force-Guided
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
800
Coil Resistanceu2009(Ω)
45
Coil Voltage Ratingu2009(VDC)
6
5-1415537-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。