TE Connectivity 5-1423152-6
- 收藏
- 对比
5-1423152-6
2460-5-1423152-6
继电器
--
大陆
立即发货

Time Delay Relays, External Screw, 125 VDC Input, 1@110VDC A / 10@30VDC A, On-Delay, .75 – 10 seconds Delay Time, Chassis Mount
1最小包装量--
5-1423152-6详情
TE Connectivity 5-1423152-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
.75 – 10 seconds
Mode of Operationu2009
On-Delay
Type of Controlu2009
External Screw
Time Delay Relay Input Voltageu2009(VDC)
125
Time Delay Relay Contact Current Ratingu2009(A)
10@30VDC, 1@110VDC
TE Internal Description
2112DH2YE=RLY,MIN,ON,2P,H2,125V,10S
TE Internal #
5-1423152-6
5-1423152-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。