TE Connectivity 5-1423177-9
- 收藏
- 对比
5-1423177-9
2460-5-1423177-9
继电器
--
大陆
立即发货

Time Delay Relays, Internal Potentiometer, 125 VDC Input, 10A@120VAC A, Delay on Pull-In, 4 – 120 seconds Delay Time, Socket
1最小包装量--
5-1423177-9详情
TE Connectivity 5-1423177-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
4 – 120 seconds
Mode of Operationu2009
Delay on Pull-In
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Time Delay Relay Input Voltageu2009(VDC)
125
Type of Controlu2009
内部电位器
Alias #
ETR14D3EN004
TE Internal Description
ETR14D3EN004=RLY,NUC,ON,4P,125VDC,120SEC
TE Internal #
5-1423177-9
5-1423177-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。