TE Connectivity 5-1472995-1
- 收藏
- 对比
5-1472995-1
2460-5-1472995-1
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 6 VDC Input, 10A@240VAC A, On-Delay, 5 – 50 seconds Delay Time, Mounting Bracket, Agastat 7000
1最小包装量--
5-1472995-1详情
TE Connectivity 5-1472995-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1472995-1
TE Internal Description
7012YD=RLY,STD,ON,2P,6V,50S
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VDC)
6
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Mode of Operationu2009
On-Delay
Delay Timeu2009
5 – 50 seconds
5-1472995-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。