TE Connectivity 5-1617559-0
- 收藏
- 对比
5-1617559-0
2460-5-1617559-0
继电器
--
大陆
立即发货

1/5-Size Relays, 6 Form C, 6PDT, 6 C/O, 26.5 VDC Input, 2 A, 26.5 VDC Coil Voltage, 390 Ω Coil Resistance, 28, 1801 mW Coil Power (DC), Chassis Mount
1最小包装量--
5-1617559-0详情
TE Connectivity 5-1617559-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1617559-0
TE Internal Description
SSBW-6C-24A=SS 6 POLE RELAY
Alias #
SSBW-6C-24A
1/5-Size Relay Contact Arrangementu2009
6 Form C, 6PDT, 6 C/O
1/5-Size Relay Input Voltageu2009(VDC)
26.5
Coil Suppression Diodeu2009
Without
1/5-Size Relay Contact Current Ratingu2009(A)
2
1/5-Size Relay Coil Voltage Ratingu2009(VDC)
26.5
5-1617559-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。