TE Connectivity 5-1617590-6
- 收藏
- 对比
5-1617590-6
2460-5-1617590-6
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 12 VDC Input, Coil Suppression Diode, Transistor Driver, 1 A, 12 VDC Coil Voltage, 500 Ω Coil Resistance
1最小包装量--
5-1617590-6详情
TE Connectivity 5-1617590-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
With
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Alias #
J1MACT-12XMS
Mil-Spec
M28776/5-034M
TE Internal Description
J1MACT-12XMS=M28776/5-034M
TE Internal #
5-1617590-6
5-1617590-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。