TE Connectivity 5-1617596-1
- 收藏
- 对比
5-1617596-1
2460-5-1617596-1
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 12 VDC Input, Coil Suppression Diode, 1 A, 12 VDC Coil Voltage, 800 Ω Coil Resistance
1最小包装量--
5-1617596-1详情
TE Connectivity 5-1617596-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
12
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
MGSCDG-12
TE Internal Description
MGSCDG-12=RELAY
TE Internal #
5-1617596-1
5-1617596-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。