TE Connectivity 5-1617599-1
- 收藏
- 对比
5-1617599-1
2460-5-1617599-1
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 5 VDC Input, 1 A, 5 VDC Coil Voltage, 50 Ω Coil Resistance, 500 mW Coil Power (DC), 28
1最小包装量--
5-1617599-1详情
TE Connectivity 5-1617599-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
PRMGACG-5X
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
5
Coil Suppression Diodeu2009
Without
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
TE Internal Description
PRMGACG-5X=RELAY
TE Internal #
5-1617599-1
5-1617599-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。