TE Connectivity 5-1617600-6
- 收藏
- 对比
5-1617600-6
2460-5-1617600-6
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26 VDC Input, 1 A, 26.5 VDC Coil Voltage, 3200 Ω Coil Resistance, 219 mW Coil Power (DC), 28
1最小包装量--
5-1617600-6详情
TE Connectivity 5-1617600-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1617600-6
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
PRMGSCG-26X
TE Internal Description
PRMGSCG-26X=RELAY
5-1617600-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。