TE Connectivity 5-1833002-1
- 收藏
- 对比
5-1833002-1
2460-5-1833002-1
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 1440 Ω Coil Resistance, UL Coil Insulation Class F, 24 VDC Coil Voltage
1最小包装量--
5-1833002-1详情
TE Connectivity 5-1833002-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1833002-1
TE Internal Description
RT314024WG
Alias #
RT314024WGAP
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
1440
5-1833002-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。