TE Connectivity 5-2158000-7
- 收藏
- 对比
5-2158000-7
2460-5-2158000-7
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 400 mW Coil Power Rating DC, 60 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RZ
1最小包装量--
5-2158000-7详情
TE Connectivity 5-2158000-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Standard
TE Internal #
5-2158000-7
TE Internal Description
RZ03-1A4-D005-EX1
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
400
Coil Resistanceu2009(Ω)
60
5-2158000-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。