TE Connectivity 602-430-001
- 收藏
- 对比
602-430-001
2460-602-430-001
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, GSM 850 / GSM 1900 / Cellular, Vehicle Rooftop, Mounting Hole, SMA Male, Cable Length .66 ft / .46 ft / .56 ft [.14 m / .2 m / .17 m]
1最小包装量--
602-430-001详情
TE Connectivity 602-430-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
602-430-001
TE Internal Description
GPS 2400 LP/CELLULAR
Wireless Applicationu2009
Cellular, GPS, GSM 1800, GSM 1900, GSM 850, GSM 900, UMTS, WLAN
Mounts Tou2009
Vehicle Rooftop
Mounting Typeu2009
安装孔
Antenna Connector Typeu2009
SMA 公型
Cable Lengthu2009(m)
.14, .17, .2
Cable Lengthu2009(ft)
.46, .56, .66
602-430-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。