TE Connectivity 602-434-001
- 收藏
- 对比
602-434-001
2460-602-434-001
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, GSM 1900 / GNSS / GSM 850, Vehicle Rooftop, Mounting Hole, FAKRA C - Female / FAKRA D - Female, Cable Length 9.84 ft [3 m], External
1最小包装量--
602-434-001详情
TE Connectivity 602-434-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
602-434-001
TE Internal Description
CGN 1890 LP/S/FAKRA 3.0
Wireless Applicationu2009
Cellular, GNSS, GPS, GSM 1800, GSM 1900, GSM 850, GSM 900, UMTS
Mounts Tou2009
Vehicle Rooftop
Mounting Typeu2009
安装孔
Antenna Connector Typeu2009
FAKRA C - Female, FAKRA D - Female
Cable Lengthu2009
3u2009mu2009[u20099.84u2009ftu2009]
602-434-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。