TE Connectivity 6-1415541-8
- 收藏
- 对比
6-1415541-8
2460-6-1415541-8
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 846 mW Coil Power Rating DC, 16133 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
6-1415541-8详情
TE Connectivity 6-1415541-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
16133
Coil Power Rating DCu2009(mW)
846
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Industrial Panel Plug-In
Alias #
PT370MB0
TE Internal Description
PT370MB0
TE Internal #
6-1415541-8
6-1415541-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。