TE Connectivity 6-1423008-3
- 收藏
- 对比
6-1423008-3
2460-6-1423008-3
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, 4000 mW Coil Power Rating DC, 36.6 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T92
1最小包装量--
6-1423008-3详情
TE Connectivity 6-1423008-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
36.6
Coil Special Featuresu2009
UL线圈绝缘等级F
TE Internal #
6-1423008-3
TE Internal Description
T92S7A2X-24-99
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, AC
Coil Power Rating DCu2009(mW)
4000
6-1423008-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。