TE Connectivity 6-1617599-2
- 收藏
- 对比
6-1617599-2
2460-6-1617599-2
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 6 VDC Input, Coil Suppression Diode, 1 A, 6 VDC Coil Voltage, 98 Ω Coil Resistance
1最小包装量--
6-1617599-2详情
TE Connectivity 6-1617599-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
6
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
PRMGAPD-6X
TE Internal Description
PRMGAPD-6X=RELAY
TE Internal #
6-1617599-2
6-1617599-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。