TE Connectivity 7-1393224-8
- 收藏
- 对比
7-1393224-8
2460-7-1393224-8
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 253 mW Coil Power Rating DC, 320 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
1最小包装量--
7-1393224-8详情
TE Connectivity 7-1393224-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1393224-8
TE Internal Description
RY531009
Alias #
RY531009
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
253
Coil Resistanceu2009(Ω)
320
7-1393224-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。