TE Connectivity 7-1415899-6
- 收藏
- 对比
7-1415899-6
2460-7-1415899-6
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 420 mW Coil Power Rating DC, 60 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RZ
1最小包装量--
7-1415899-6详情
TE Connectivity 7-1415899-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
60
Coil Power Rating DCu2009(mW)
420
Coil Power Rating Classu2009(mW)
400 – 500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
RZ03-1C4-D005-R
TE Internal Description
RZ03-1C4-D005-R
TE Internal #
7-1415899-6
7-1415899-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。