TE Connectivity 7-1617573-5
- 收藏
- 对比
7-1617573-5
2460-7-1617573-5
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 6 VDC Input, 1 A, 6 VDC Coil Voltage, 200 Ω Coil Resistance, 180 mW Coil Power (DC), 28
1最小包装量--
7-1617573-5详情
TE Connectivity 7-1617573-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
6
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
JMGSCG-6P
Mil-Spec
M39016/41-058P
TE Internal Description
JMGSCG-6P=M39016/41-058P
TE Internal #
7-1617573-5
7-1617573-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。