TE Connectivity 8-1415537-1
- 收藏
- 对比
8-1415537-1
2460-8-1415537-1
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 800 mW Coil Power Rating DC, 1620 Ω Coil Resistance, 36 VDC Coil Voltage, SCHRACK SR6 A/B/C/V
1最小包装量--
8-1415537-1详情
TE Connectivity 8-1415537-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1415537-1
TE Internal Description
SR6B6K36
Alias #
SR6B6K36
Power Relay Typeu2009
Force-Guided
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
800
Coil Resistanceu2009(Ω)
1620
Coil Voltage Ratingu2009(VDC)
36
8-1415537-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。