TE Connectivity 8-1617538-1
- 收藏
- 对比
8-1617538-1
2460-8-1617538-1
继电器
--
大陆
立即发货

Half-Size Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 2 A, 26.5 VDC Coil Voltage, 1030 Ω Coil Resistance, 682 mW Coil Power (DC), 28 VDC
1最小包装量--
8-1617538-1详情
TE Connectivity 8-1617538-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Half-Size Relay Coil Resistanceu2009(Ω)
1030
Half-Size Relay Coil Voltage Ratingu2009(VDC)
26.5
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Input Voltageu2009(VDC)
26.5
Half-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
HMS1130S04M
Mil-Spec
M39016/44-028M
TE Internal Description
HMS1130S04M=M39016/44-028M
TE Internal #
8-1617538-1
8-1617538-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。