TE Connectivity 8-1617562-2
- 收藏
- 对比
8-1617562-2
2460-8-1617562-2
继电器
--
大陆
立即发货

1/5-Size Relays, 4 Form C, 4PDT, 4 C/O, 22 VDC Input, 2 A, 22 VDC Coil Voltage, 430 Ω Coil Resistance, 28, 1125 mW Coil Power (DC), Chassis Mount
1最小包装量--
8-1617562-2详情
TE Connectivity 8-1617562-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1617562-2
TE Internal Description
3SBH1213A2=M39016/14-013M
Mil-Spec
M39016/14-013M
Alias #
3SBH1213A2
1/5-Size Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
1/5-Size Relay Input Voltageu2009(VDC)
22
Coil Suppression Diodeu2009
Without
1/5-Size Relay Contact Current Ratingu2009(A)
2
1/5-Size Relay Coil Voltage Ratingu2009(VDC)
22
8-1617562-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。