TE Connectivity 8-1617571-1
- 收藏
- 对比
8-1617571-1
2460-8-1617571-1
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 36 VDC Input, 1 A, 36 VDC Coil Voltage, 6500 Ω Coil Resistance, 199 mW Coil Power (DC), 28
1最小包装量--
8-1617571-1详情
TE Connectivity 8-1617571-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
JMGSC-36MW
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
36
Coil Suppression Diodeu2009
Without
MOSFET Driveru2009
Without
Transistor Driveru2009
Without
Mil-Spec
M39016/41-053M
TE Internal Description
JMGSC-36MW=M39016/41-053M
TE Internal #
8-1617571-1
8-1617571-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。