TE Connectivity 87-3-014
- 收藏
- 对比
87-3-014
2460-87-3-014
继电器
--
大陆
立即发货

Automotive High Current Relays, 24 VDC Coil Voltage, 300A, 1 Form A (NO), Diode (Cathode 86), Bistable, 2 Coils, 8 Ω Coil Resistance
1最小包装量--
87-3-014详情
TE Connectivity 87-3-014重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1157959
TE Internal Description
Control Unit GGVS/ADR 87-3-014
Rated Coil Voltageu2009(VDC)
24
High Current Automotive Relay Contact Current Classu2009
300A
High Current Automotive Relay Contact Arrangementu2009
1 Form A (NO)
Coil Suppressionu2009
Diode (Cathode 86)
High Current Automotive Relay Coil Magnetic Systemu2009
Bistable, 2 Coils
87-3-014拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。