TE Connectivity 9-1393818-4
- 收藏
- 对比
9-1393818-4
2460-9-1393818-4
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 200 mW Coil Power (DC), Printed Circuit Board, Axicom Cradle Relay N
1最小包装量--
9-1393818-4详情
TE Connectivity 9-1393818-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
V23162B 720B110
TE Internal Description
V23162B 720B110
TE Internal #
9-1393818-4
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.97dB @ 900MHz
Isolation (HF Parameter)u2009
-14.2dB @ 900MHz, -31.8dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
200
Contact Voltage Ratingu2009(VDC)
150
Contact Voltage Ratingu2009(VAC)
125
9-1393818-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。