TE Connectivity 9-1415356-1
- 收藏
- 对比
9-1415356-1
2460-9-1415356-1
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 357 mW Coil Power Rating DC, 70 Ω Coil Resistance, 5 VDC Coil Voltage, SCHRACK Miniature Power PCB Relay PB
1最小包装量--
9-1415356-1详情
TE Connectivity 9-1415356-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
PBH14005
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
357
Coil Resistanceu2009(Ω)
70
TE Internal #
9-1415356-1
TE Internal Description
PBH14005
9-1415356-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。