TE Connectivity 920-062-201
- 收藏
- 对比
920-062-201
2460-920-062-201
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, GPS / GSM 1800 / GSM 1900, Vehicle Rooftop, Mounting Hole, FME Male / SMB Female, Cable Length 1.02 ft / 1.21 ft [.31 m / .37 m], External
1最小包装量--
920-062-201详情
TE Connectivity 920-062-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
920-062-201
TE Internal Description
GPS 1890 LP/S/SMB/FME
Wireless Applicationu2009
Cellular, GPS, GSM 1800, GSM 1900, GSM 850, GSM 900, UMTS
Mounts Tou2009
Vehicle Rooftop
Mounting Typeu2009
安装孔
Antenna Connector Typeu2009
FME Male, SMB Female
Cable Lengthu2009(m)
.31, .37
Cable Lengthu2009(ft)
1.02, 1.21
920-062-201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。