TE Connectivity 920-062-202
- 收藏
- 对比
920-062-202
2460-920-062-202
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, GSM 900 / Cellular / UMTS, Vehicle Rooftop, Mounting Hole, SMA Male, Cable Length 9.84 ft [3 m], External, Enclosure
1最小包装量--
920-062-202详情
TE Connectivity 920-062-202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
920-062-202
TE Internal Description
GPS 1890 LP/S/SMA/SMA/3.0
Wireless Applicationu2009
Cellular, GPS, GSM 1800, GSM 1900, GSM 850, GSM 900, UMTS
Mounts Tou2009
Vehicle Rooftop
Mounting Typeu2009
安装孔
Antenna Connector Typeu2009
SMA 公型
Cable Lengthu2009
3u2009mu2009[u20099.84u2009ftu2009]
920-062-202拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。