TE Connectivity 951-016-111
- 收藏
- 对比
951-016-111
2460-951-016-111
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, WLAN / Wi-Fi / GPS, Vehicle Rooftop / External Antenna / Conductive Surface, Screw Mount, FME / SMB / SMA, Cable Length .49 ft [.15 m]
1最小包装量--
951-016-111详情
TE Connectivity 951-016-111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
951-016-111
TE Internal Description
TGNW 3858 RD S - FMEf SMB SMAm 0,2
Wireless Applicationu2009
Bluetooth, GPS, TETRA, Wi-Fi, WLAN, ZigBee
Mounts Tou2009
Conductive Surface, External Antenna, Vehicle Rooftop
Mounting Typeu2009
螺钉安装
Antenna Connector Typeu2009
FME, SMA, SMB
Cable Lengthu2009
.15u2009mu2009[u2009.49u2009ftu2009]
951-016-111拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。