TE Connectivity 951-016-141
- 收藏
- 对比
951-016-141
2460-951-016-141
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, TETRA / GPS / WLAN, Conductive Surface / Vehicle Rooftop / External Antenna, Screw Mount, SMB / FME, Cable Length .49 ft [.15 m], External
1最小包装量--
951-016-141详情
TE Connectivity 951-016-141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Lengthu2009
.15u2009mu2009[u2009.49u2009ftu2009]
Antenna Connector Typeu2009
FME, SMB
Mounting Typeu2009
螺钉安装
Mounts Tou2009
Conductive Surface, External Antenna, Vehicle Rooftop
Wireless Applicationu2009
Galileo, GPS, TETRA, WLAN
TE Internal Description
TGN 3847 RD S - FMEf SMBf 0,2
TE Internal #
951-016-141
951-016-141拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。