TE Connectivity B8065C
- 收藏
- 对比
B8065C
2460-B8065C
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, LPWAN / IoT / M2M, NMO, External, Whip
1最小包装量--
B8065C详情
TE Connectivity B8065C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
B8065C
TE Internal Description
WHIP,MC,CC,806-866 MHz TUN,5,CH,GP,
Wireless Applicationu2009
IoT, ISM, LMR, LPWAN, M2M
Antenna Connector Typeu2009
NMO
Antenna Styleu2009
External
Antenna Typeu2009
Whip
电感容差
15
产品长度
11.18
产品宽度
6.35
B8065C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。