TE Connectivity CFS69383P-30NF
- 收藏
- 对比
CFS69383P-30NF
2460-CFS69383P-30NF
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Cellular, Building Ceiling, N-Type Female, Cable Length .98 ft [.3 m], External, Low Profile
1最小包装量--
CFS69383P-30NF详情
TE Connectivity CFS69383P-30NF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Lengthu2009
.3u2009mu2009[u2009.98u2009ftu2009]
Antenna Connector Typeu2009
N-Type Female
Mounts Tou2009
Building Ceiling
Wireless Applicationu2009
Cellular
Antenna Styleu2009
External
TE Internal Description
OMNI,DBAND,30cm,NF 698-960,1690-3800MHz
TE Internal #
CFS69383P-30NF
CFS69383P-30NF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。