TE Connectivity DS11-1003
- 收藏
- 对比
DS11-1003
2460-DS11-1003
继电器
--
大陆
立即发货

Power Relays, Solid State, 3.8 VDC Coil Voltage, 1 Form A (NO), 60 VDC Switching Voltage, 60 VDC Contact Voltage, Tray/Box, Kilovac DP11
1最小包装量--
DS11-1003详情
TE Connectivity DS11-1003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617584-3
TE Internal Description
DS11-1003=RELAY
Power Relay Typeu2009
固态
Coil Voltage Ratingu2009(VDC)
3.8
Contact Arrangementu2009
1 Form A (NO)
Contact Current Rating (Max)u2009(A)
2
Contact Switching Voltage (Max)u2009(VDC)
60
DS11-1003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。