TE Connectivity E7012OC004
- 收藏
- 对比
E7012OC004
2460-E7012OC004
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 24 VDC Input, 10A@120VAC A / 1A@125VDC A, On-Delay, 1.5 – 15 seconds Delay Time, Panel Mount / Mounting Holes
1最小包装量--
E7012OC004详情
TE Connectivity E7012OC004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1423169-3
TE Internal Description
E7012OC004=RLY,NUC,ON,2P,24VDC
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VDC)
24
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Mode of Operationu2009
On-Delay
Delay Timeu2009
1.5 – 15 seconds
E7012OC004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。