TE Connectivity E7014PC004
- 收藏
- 对比
E7014PC004
2460-E7014PC004
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 125 VDC Input, 10A@120VAC A / 1A@125VDC A, On-Delay, 2 – 20 seconds Delay Time, Mounting Holes / Panel Mount
1最小包装量--
E7014PC004详情
TE Connectivity E7014PC004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
2 – 20 seconds
Mode of Operationu2009
On-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Time Delay Relay Input Voltageu2009(VDC)
125
Type of Controlu2009
Knob
TE Internal Description
E7014PC004=RLY,NUC,ON,4P,125V
TE Internal #
1423173-3
E7014PC004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。