TE Connectivity E7022AF004
- 收藏
- 对比
E7022AF004
2460-E7022AF004
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 110 VAC / 120 VAC Input, Timing Range (Off-Time) 60 – 600 seconds, 10A@120VAC A / 1A@125VDC A, Off-Delay
1最小包装量--
E7022AF004详情
TE Connectivity E7022AF004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Mode of Operationu2009
Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Timing Range (Off-Time)u2009(seconds)
60 – 600
Time Delay Relay Input Voltageu2009(VAC)
110, 120
Type of Controlu2009
Knob
TE Internal Description
E7022AF004=RLY,NUC,OFF,2P,120
TE Internal #
1423170-6
Terminate To
PCB
Body Orientation
Straight
Contact Materials
磷青铜
类型
BNC
性别
Receptacle
E7022AF004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。