TE Connectivity E7024AD004
- 收藏
- 对比
E7024AD004
2460-E7024AD004
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 110 VAC / 120 VAC Input, Timing Range (Off-Time) 5 – 50 seconds, 10A@120VAC A / 1A@125VDC A, Off-Delay
1最小包装量--
E7024AD004详情
TE Connectivity E7024AD004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Timing Range (Off-Time)u2009(seconds)
5 – 50
Time Delay Relay Input Voltageu2009(VAC)
110, 120
Type of Controlu2009
Knob
TE Internal Description
E7024AD004=RLY,NUC,OFF,4P,120
TE Internal #
1423174-3
E7024AD004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。