TE Connectivity E7024PB004
- 收藏
- 对比
E7024PB004
2460-E7024PB004
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 125 VDC Input, Timing Range (Off-Time) .5 – 5 seconds, 10A@120VAC A / 1A@125VDC A, Off-Delay, Panel Mount / Mounting Holes
1最小包装量--
E7024PB004详情
TE Connectivity E7024PB004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Timing Range (Off-Time)u2009(seconds)
.5 – 5
Time Delay Relay Input Voltageu2009(VDC)
125
Type of Controlu2009
Knob
TE Internal Description
E7024PB004=RLY,NUC,OFF,4P,125
TE Internal #
1423175-2
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC, 1A@125VDC
Mode of Operationu2009
Off-Delay
E7024PB004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。