TE Connectivity ETR14D3B004
- 收藏
- 对比
ETR14D3B004
2460-ETR14D3B004
继电器
--
大陆
立即发货

Time Delay Relays, Internal Potentiometer, 125 VDC Input, 10A@120VAC A, Delay on Pull-In, .55 – 15 seconds Delay Time, Agastat ETR - Nuclear Qualified
1最小包装量--
ETR14D3B004详情
TE Connectivity ETR14D3B004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1423177-4
TE Internal Description
ETR14D3B004=RLY,NUC,ON,4P,125
Type of Controlu2009
内部电位器
Time Delay Relay Input Voltageu2009(VDC)
125
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Mode of Operationu2009
Delay on Pull-In
Delay Timeu2009
.55 – 15 seconds
ETR14D3B004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。