TE Connectivity FCA-125-3604L
- 收藏
- 对比
FCA-125-3604L
2460-FCA-125-3604L
继电器
--
大陆
立即发货

Mid-Range Relays, 1 Form C, SPDT, 1 C/O, Tin-Lead Terminal Plating, 25 A, 28 VDC Coil Voltage, 320 Ω Coil Resistance, 115Vac (60-400Hz)
1最小包装量--
FCA-125-3604L详情
TE Connectivity FCA-125-3604L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1617791-5
TE Internal Description
FCA-125-3604L=M83536/36-004L
Mil-Spec
M83536/36-004L
Mid-Range Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Coil Suppression Diodeu2009
Without
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
25
FCA-125-3604L拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。