TE Connectivity FCA-125-BX3
- 收藏
- 对比
FCA-125-BX3
2460-FCA-125-BX3
继电器
--
大陆
立即发货

Mid-Range Relays, 1 Form C, SPDT, 1 C/O, Tin-Lead Terminal Plating, 25 A, 28 VDC Coil Voltage, 320 Ω Coil Resistance, Horizontal Flange Mount
1最小包装量--
FCA-125-BX3详情
TE Connectivity FCA-125-BX3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
25
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
Without
Mid-Range Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
TE Internal Description
FCA-125-BX3
TE Internal #
6-1617748-2
FCA-125-BX3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。