TE Connectivity FCA-150-KU3
- 收藏
- 对比
FCA-150-KU3
2460-FCA-150-KU3
继电器
--
大陆
立即发货

Mid-Range Relays, 1 Form X, SPST-NO-DM, Tin-Lead Terminal Plating, 50 A, 28 VDC Coil Voltage, 290 Ω Coil Resistance, 115Vac (400Hz)
1最小包装量--
FCA-150-KU3详情
TE Connectivity FCA-150-KU3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1617815-6
TE Internal Description
FCA-150-KU3=50 AMP 1PST/NO DM RELAY
Mid-Range Relay Contact Arrangementu2009
1 Form X, SPST-NO-DM
Coil Suppression Diodeu2009
Without
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
50
FCA-150-KU3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。