TE Connectivity FCA-210-1010M
- 收藏
- 对比
FCA-210-1010M
2460-FCA-210-1010M
继电器
--
大陆
立即发货

Mid-Range Relays, 2 Form C, DPDT, 2 C/O, Coil Suppression Diode, Tin-Lead Terminal Plating, 10 A, 12 VDC Coil Voltage, 80 Ω Coil Resistance
1最小包装量--
FCA-210-1010M详情
TE Connectivity FCA-210-1010M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1617826-2
TE Internal Description
FCA-210-1010M=M83536/10-010M
Mid-Range Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Coil Suppression Diodeu2009
With
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
10
FCA-210-1010M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。