TE Connectivity FCA-325-BV4
- 收藏
- 对比
FCA-325-BV4
2460-FCA-325-BV4
继电器
--
大陆
立即发货

Mid-Range Relays, 3 Form C, 3PDT, 3 C/O, Coil Suppression Diode, Tin-Lead Terminal Plating, 25 A, 28 VDC Coil Voltage, 290 Ω Coil Resistance
1最小包装量--
FCA-325-BV4详情
TE Connectivity FCA-325-BV4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1617795-7
TE Internal Description
FCA-325-BV4
Mid-Range Relay Contact Arrangementu2009
3 Form C, 3PDT, 3 C/O
Coil Suppression Diodeu2009
With
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
25
FCA-325-BV4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。