TE Connectivity FCA-325-BZ9
- 收藏
- 对比
FCA-325-BZ9
2460-FCA-325-BZ9
继电器
--
大陆
立即发货

Mid-Range Relays, 3 Form C, 3PDT, 3 C/O, Tin-Lead Terminal Plating, 25 A, 115 VAC Coil Voltage, .03 A Coil Current, 115/200Vac (50-400Hz), Plain Case
1最小包装量--
FCA-325-BZ9详情
TE Connectivity FCA-325-BZ9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mid-Range Relay Contact Current Ratingu2009(A)
25
Terminal Platingu2009
Tin-Lead
Auxiliary Contactsu2009
Without
Coil Suppression Diodeu2009
Without
Mid-Range Relay Contact Arrangementu2009
3 Form C, 3PDT, 3 C/O
TE Internal Description
FCA-325-BZ9
TE Internal #
5-1617814-4
FCA-325-BZ9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。