TE Connectivity FCA-410-AZ4
- 收藏
- 对比
FCA-410-AZ4
2460-FCA-410-AZ4
继电器
--
大陆
立即发货

Mid-Range Relays, 4 Form C, 4PDT, 4 C/O, Coil Suppression Diode, Gold Terminal Plating, 10 A, 28 VDC Coil Voltage, 290 Ω Coil Resistance
1最小包装量--
FCA-410-AZ4详情
TE Connectivity FCA-410-AZ4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1617794-3
TE Internal Description
FCA-410-AZ4
Mid-Range Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
Coil Suppression Diodeu2009
With
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Gold
Mid-Range Relay Contact Current Ratingu2009(A)
10
FCA-410-AZ4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。